The Circular Connector Plug Size 16S, 2 Position, Cable, part number MS3106E16S-4PW, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has two solder cup contacts, rated for a maximum current of 22 A at +20 °C, and exhibits a low contact resistance of 6 mΩ. Constructed from aluminum alloy with olive drab chromate plating over cadmium, it is designed for durability and resistance to environmental factors, including a salt spray resistance of 500 hours. The operating temperature range is from -55°C to +125°C, making it suitable for harsh conditions. The connector also has an IP65 rating for ingress protection, ensuring it is dust-tight and protected against water jets. With a minimum of 500 mating cycles and a contact retention force of 35 N, this connector is built for reliable performance in demanding applications. The insulator material is neoprene, providing additional resilience. Overall, this connector is a robust choice for military and industrial applications requiring reliable connectivity.
ER 2C 2#16S PIN PLUG
ER 2C 2#16S PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 16S, 2 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106E16S-4PW | ITT Cannon MS3106E16S-4PW | 02K7415 |
| Product Name | Circular Connector Plug Size 16S, 2 Position, Cable; Military Specification Itt Cannon | ||
| Gender | Male / Plug |