ITT Cannon Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon MS3106E16S-1SW

Description
ER 7C #16S SKT PLUG
Request a Quote Datasheet
Description
ER 7C #16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E16S-1SW - PEI-Genesis
Philadelphia, PA, United States
ER 7C #16S SKT PLUG

ER 7C #16S SKT PLUG

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 81H6909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
81H6909
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 81H6909
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E16S-1SW 81H6909
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data