ITT Cannon Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon MS3106E16-9PW

Description
ER 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E16-9PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 PIN PLUG

ER 4C 2#16 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon - 19M4558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon
19M4558
Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon 19M4558
CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E16-9PW 19M4558
Product Name Circular Connector, Plug, 16-9, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details