ITT Cannon Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon MS3106E16-11PW

Description
ER 2C 2#12 PIN PLUG
Request a Quote
Description
ER 2C 2#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16-11, Cable, part number MS3106E16-11PW, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a straight plug shell style with a threaded coupling mechanism, ensuring secure connections. It has a contact arrangement of 16-11, accommodating two size 12 solder cup contacts, which are pre-installed. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, providing durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 41 A at 20°C. The insulator material is neoprene, and the connector boasts an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. It also features IP65 protection, ensuring resistance to dust and water ingress. The connector's design includes a coupling torque specification of 5.5 Nm maximum for closing and 0.46 Nm minimum for opening, facilitating ease of use in assembly.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16-11, Cable, part number MS3106E16-11PW, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a straight plug shell style with a threaded coupling mechanism, ensuring secure connections. It has a contact arrangement of 16-11, accommodating two size 12 solder cup contacts, which are pre-installed. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, providing durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 41 A at 20°C. The insulator material is neoprene, and the connector boasts an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. It also features IP65 protection, ensuring resistance to dust and water ingress. The connector's design includes a coupling torque specification of 5.5 Nm maximum for closing and 0.46 Nm minimum for opening, facilitating ease of use in assembly.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E16-11PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 2C 2#12 PIN PLUG

ER 2C 2#12 PIN PLUG

Buy Now
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon - 02K7400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
02K7400
Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon 02K7400
CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E16-11PW MS3106E16-11PW 02K7400
Product Name Circular Connector, Plug, 16-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data