ITT Cannon
Er 3C 3#12 Pin Plug Itt Cannon
MS3106E16-10PY
Description
ER 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Plug Itt Cannon
64P6560
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3106E16-10PY |
64P6560 |
|
Product Name
|
|
Er 3C 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details