ITT Cannon Circular Conn, Plug, 14S-9, Cable; Military Specification Itt Cannon MS3106E14S-9P

Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet
Description
ER 2C 2#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E14S-9P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP WALL

ER 2C 2#16S SKT RECP WALL

Buy Now
Circular Conn, Plug, 14S-9, Cable; Military Specification Itt Cannon - 13AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-9, Cable; Military Specification Itt Cannon
13AC0098
Circular Conn, Plug, 14S-9, Cable; Military Specification Itt Cannon 13AC0098
CIRCULAR CONN, PLUG, 14S-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 14S-9, Cable; Military Specification Itt Cannon - 82H1987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-9, Cable; Military Specification Itt Cannon
82H1987
Circular Connector, Plug, 14S-9, Cable; Military Specification Itt Cannon 82H1987
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E14S-9P 13AC0098
Product Name Circular Conn, Plug, 14S-9, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data