ITT Cannon Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon MS3106E14S-7SX

Description
ER 3C 3#16S SKT PLUG
Request a Quote Datasheet
Description
ER 3C 3#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E14S-7SX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG

ER 3C 3#16S SKT PLUG

Buy Now
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon - 02K7385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
02K7385
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon 02K7385
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 03Ct Socket Itt Cannon - 50AJ5344 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 03Ct Socket Itt Cannon
50AJ5344
Connector Circular Straight Plug 03Ct Socket Itt Cannon 50AJ5344
CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E14S-7SX 02K7385 50AJ5344
Product Name Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 03Ct Socket Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 1920-1388-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers