ITT Cannon Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E14S-7P

Description
5015 SI STR PLUG 3#16 PIN
Request a Quote Datasheet
Description
5015 SI STR PLUG 3#16 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3106E14S-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3106E14S-7P
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E14S-7P
5015 SI STR PLUG 3#16 PIN

5015 SI STR PLUG 3#16 PIN

Buy Now
 - ITT Cannon MS3106E14S-7P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT RECP WALL

ER 3C 3#16S SKT RECP WALL

Buy Now
Circular Connector Assemblies - 1200-1099-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1099-ND
Circular Connector Assemblies 1200-1099-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon - 13AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
13AC0097
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon 13AC0097
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon - 92B9003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
92B9003
Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon 92B9003
CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E14S-7P ITT Cannon MS3106E14S-7P 1200-1099-ND 13AC0097
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector, Plug, 14S-7, Cable; Military Specification Itt Cannon
Gender Male / Plug Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers