6 Position Circular Connector Plug, Female Sockets Solder Cup
ER 6C 6#16S PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DT
MIL-DTL 5015 Series I
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200-1250-ND | ITT Cannon MS3106E14S-6S | 91B8885 | 20M7547 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 14S, 6 Position, Cable; Military Specification Itt Cannon | Mil-Dtl 5015 Series I Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 200 to 250 volts | |||
| Current Rating | 22.0 amps |