ITT Cannon Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon MS3106E14S-5PX

Description
ER 5C 5#16S PIN PLUG
Request a Quote
Description
ER 5C 5#16S PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-5, Cable, part number MS3106E14S-5PX, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 14S-5, accommodating five size 16S solder cup contacts, which are installed and plated with hard silver for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at 20°C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1050 Vrms. The connector is rated IP65 for protection against dust and water ingress, and it has been tested for 500 hours of salt spray resistance, making it suitable for harsh environments. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and features a coupling torque specification of 3.6 Nm maximum for closing and 0.35 Nm minimum for opening. This product is ideal for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 14S-5, Cable, part number MS3106E14S-5PX, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has a contact arrangement of 14S-5, accommodating five size 16S solder cup contacts, which are installed and plated with hard silver for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at 20°C. It offers a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 1050 Vrms. The connector is rated IP65 for protection against dust and water ingress, and it has been tested for 500 hours of salt spray resistance, making it suitable for harsh environments. The shell is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and features a coupling torque specification of 3.6 Nm maximum for closing and 0.35 Nm minimum for opening. This product is ideal for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E14S-5PX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon - 02K7368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon
02K7368
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon 02K7368
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E14S-5PX 02K7368
Product Name Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details