ITT Cannon Circular Connector Assemblies MS3106E14S-2S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1097-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1097-ND
Circular Connector Assemblies 1200-1097-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E14S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S SKT PLUG

ER 4C 4#16S SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3106E14S-2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3106E14S-2S
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E14S-2S
5015 SI STR PLUG 4#16 SKT

5015 SI STR PLUG 4#16 SKT

Buy Now
Circular Conn, Plug, 14S-2, Cable; Military Specification Itt Cannon - 13AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-2, Cable; Military Specification Itt Cannon
13AC0093
Circular Conn, Plug, 14S-2, Cable; Military Specification Itt Cannon 13AC0093
CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon - 90B3176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon
90B3176
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon 90B3176
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1097-ND ITT Cannon MS3106E14S-2S MS3106E14S-2S 13AC0093
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Conn, Plug, 14S-2, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Strip Connector Standards - Type Surface Mount - A24001-018 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details