ITT Cannon Connectors Circular, Harsh Environment MS3106E14S-2P

Description
5015 SI STR PLUG 4#16 PIN
Request a Quote Datasheet
Description
5015 SI STR PLUG 4#16 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - MS3106E14S-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
MS3106E14S-2P
Connectors Circular, Harsh Environment MS3106E14S-2P
5015 SI STR PLUG 4#16 PIN

5015 SI STR PLUG 4#16 PIN

Buy Now
 - ITT Cannon MS3106E14S-2P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 PIN PLUG

ER 4C 4#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 1200-1102-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1102-ND
Circular Connector Assemblies 1200-1102-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon - 13AC0092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon
13AC0092
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon 13AC0092
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon - 99B2328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon
99B2328
Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon 99B2328
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E14S-2P ITT Cannon MS3106E14S-2P 1200-1102-ND 13AC0092
Product Name Connectors Circular, Harsh Environment Circular Connector Assemblies Circular Connector, Plug, 14S-2, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products