ITT Cannon Electronic Connector MS3106E14S-1S

Description
Conn Circular SKT 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MS3106E14S-1S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106E14S-1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular SKT 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MS3106E14S-1S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106E14S-1S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-MS3106E14S-1S
Electronic Connector 436-MS3106E14S-1S
Conn Circular SKT 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MS3106E14S-1S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106E14S-1S can be used for catalog matching and distributor lookup.

Conn Circular SKT 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port Product overview: MS3106E14S-1S from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106E14S-1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon MS3106E14S-1S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG

ER 3C 3#16S SKT PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1032401-MS3106E14S-1S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1032401-MS3106E14S-1S
Connectors, Interconnects - Circular Connectors 1032401-MS3106E14S-1S
Win Source Part Number: 1032401-MS3106E14S-1 S Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-5015, MS Number of Positions: 3 Color: Olive Drab Features: Cable Clamp, Coupling Nut Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 500VAC, 700VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 14S-1 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): 97-3106A-16-10S; MS3106F16-10S; MS3106A16-10S; MS3106A22-9S; MS3106F14S-7S; CA3106E14S-1SMS3106E 14S1S; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IMS3106E14S-1S,MS310 6E14S1S Base Product Number: MS3106E14 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1032401-MS3106E14S-1S
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-5015, MS
Number of Positions: 3
Color: Olive Drab
Features: Cable Clamp, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 500VAC, 700VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 14S-1
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): 97-3106A-16-10S; MS3106F16-10S; MS3106A16-10S; MS3106A22-9S; MS3106F14S-7S; CA3106E14S-1SMS3106E14S1S;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: IMS3106E14S-1S,MS3106E14S1S
Base Product Number: MS3106E14
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon - 02K7353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon
02K7353
Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon 02K7353
CIRCULAR CONNECTOR, PLUG, 14S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 03Ct Socket Itt Cannon - 50AJ5342 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 03Ct Socket Itt Cannon
50AJ5342
Connector Circular Straight Plug 03Ct Socket Itt Cannon 50AJ5342
CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-MS3106E14S-1S ITT Cannon MS3106E14S-1S 1032401-MS3106E14S-1S 02K7353 50AJ5342
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector, Plug, 14S-1, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 03Ct Socket Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details