ITT Cannon Circular Connector Assemblies MS3106E10SL-4S

Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E10SL-4S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT PLUG

ER 2C 2#16S SKT PLUG

Buy Now
Circular Connector Assemblies - 1200-1249-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1249-ND
Circular Connector Assemblies 1200-1249-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Itt Cannon - 23C8804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Itt Cannon
23C8804
Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Itt Cannon 23C8804
CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Itt Cannon - 13AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Itt Cannon
13AC0090
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Itt Cannon 13AC0090
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E10SL-4S 1200-1249-ND 23C8804
Product Name Circular Connector Assemblies Circular Connector Plug Size 10Sl 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products