ER 3C 3#16S SKT PLUG
MIL-DTL 5015 SERIES I
CIRCULAR CONN, PLUG, 10SL-3, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106E10SL-3S | 1003-MS3106E10SL-3S-ND | 13AC0089 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 10Sl-3, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 500 to 700 volts |