ITT Cannon Circular Connector Assemblies MS3106E10SL-3P

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1108-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1108-ND
Circular Connector Assemblies 1200-1108-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E10SL-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN PLUG

ER 3C 3#16S PIN PLUG

Buy Now
Con Circ Strt Plug 03Ct Pin Itt Cannon - 13AC0088 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Strt Plug 03Ct Pin Itt Cannon
13AC0088
Con Circ Strt Plug 03Ct Pin Itt Cannon 13AC0088
CON CIRC STRT PLUG 03CT PIN

CON CIRC STRT PLUG 03CT PIN

Supplier's Site
Circular Connector, Plug, 3 Position, Cable; Military Specification Itt Cannon - 07C0931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Military Specification Itt Cannon
07C0931
Circular Connector, Plug, 3 Position, Cable; Military Specification Itt Cannon 07C0931
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1108-ND ITT Cannon MS3106E10SL-3P 13AC0088 07C0931
Product Name Circular Connector Assemblies Con Circ Strt Plug 03Ct Pin Itt Cannon Circular Connector, Plug, 3 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers