ITT Cannon
Er 3C 3#12 Pin Plug Itt Cannon
MS3106A22-9SRES
Description
ER 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Plug Itt Cannon
42P4275
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3106A22-9SRES |
42P4275 |
|
Product Name
|
|
Er 3C 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details