ITT Cannon Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon MS310320-4S

Description
ER 4C 4#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS310320-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP BOX

ER 4C 4#12 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon - 02K7328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
02K7328
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon 02K7328
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS310320-4S 02K7328
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details