ITT Cannon Circular Connector Receptacle, Size 20, 17 Position, Wall; Military Specification Itt Cannon MS310320-29PZ

Description
ER 17C 17#16 PIN RECP WALL POT
Request a Quote Datasheet
Description
ER 17C 17#16 PIN RECP WALL POT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS310320-29PZ - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN RECP WALL POT

ER 17C 17#16 PIN RECP WALL POT

Buy Now
Circular Connector Receptacle, Size 20, 17 Position, Wall; Military Specification Itt Cannon - 40M1063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 17 Position, Wall; Military Specification Itt Cannon
40M1063
Circular Connector Receptacle, Size 20, 17 Position, Wall; Military Specification Itt Cannon 40M1063
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 17 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS310320-29PZ 40M1063
Product Name Circular Connector Receptacle, Size 20, 17 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products