ITT Cannon Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Itt Cannon MS310320-15S

Description
ER 7C 7#12 PIN RECP WALL POT
Request a Quote Datasheet
Description
ER 7C 7#12 PIN RECP WALL POT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS310320-15S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN RECP WALL POT

ER 7C 7#12 PIN RECP WALL POT

Buy Now
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Itt Cannon - 30M4807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Itt Cannon
30M4807
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Itt Cannon 30M4807
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS310320-15S 30M4807
Product Name Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details