ITT Cannon Circular Connector Plug, Size 12S, 2 Position, Wall; Military Specification Itt Cannon MS310312S-3P

Description
CIRCULAR CONNECTOR PLUG, SIZE 12S, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 12S, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12S, 2 Position, Wall; Military Specification Itt Cannon - 25K7326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12S, 2 Position, Wall; Military Specification Itt Cannon
25K7326
Circular Connector Plug, Size 12S, 2 Position, Wall; Military Specification Itt Cannon 25K7326
CIRCULAR CONNECTOR PLUG, SIZE 12S, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12S, 2 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7326
Product Name Circular Connector Plug, Size 12S, 2 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products