ITT Cannon Circular Connector, Receptacle, Size 24, 2 Position, Wall; Military Specification Itt Cannon MS3103-24-9P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Military Specification Itt Cannon - 25K7324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Military Specification Itt Cannon
25K7324
Circular Connector, Receptacle, Size 24, 2 Position, Wall; Military Specification Itt Cannon 25K7324
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7324
Product Name Circular Connector, Receptacle, Size 24, 2 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details