ITT Cannon Circular Connector, Receptacle, Size 28, 2 Position, Box; Military Specification Itt Cannon MS3102R28-7P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 28, 2 Position, Box, part number 02K7257, is designed to meet military specifications MIL-C-5015. This connector features a box mount receptacle configuration with two solder pin contacts. It is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The connector operates effectively in extreme conditions, with a temperature range of -55°C to +125°C. It includes resilient insulators and sealing grommets to provide moisture resistance and withstand high altitude environments. The design allows for easy integration with various wire sizes, adhering to specified insulation diameter limits. This connector is suitable for applications requiring high reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 28, 2 Position, Box, part number 02K7257, is designed to meet military specifications MIL-C-5015. This connector features a box mount receptacle configuration with two solder pin contacts. It is constructed from aluminum alloy with a chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. The connector operates effectively in extreme conditions, with a temperature range of -55°C to +125°C. It includes resilient insulators and sealing grommets to provide moisture resistance and withstand high altitude environments. The design allows for easy integration with various wire sizes, adhering to specified insulation diameter limits. This connector is suitable for applications requiring high reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 2 Position, Box; Military Specification Itt Cannon - 02K7257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 2 Position, Box; Military Specification Itt Cannon
02K7257
Circular Connector, Receptacle, Size 28, 2 Position, Box; Military Specification Itt Cannon 02K7257
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7257
Product Name Circular Connector, Receptacle, Size 28, 2 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details