The Circular Connector, Rcpt, 28-22, Flange, part number MS3102R28-22S, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. This connector features a box mounting receptacle shell style and is equipped with a threaded coupling mechanism. It has a total of six contacts, with three contacts sized 4 and three contacts sized 16, all utilizing solder cup contact types. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts, and 135 A for size 160/4 contacts. The insulator resistance exceeds 1000 MΩ, and the connector is rated for 2500 Vrms test voltage. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. It also meets IP65 standards for ingress protection. The connector's design includes features such as a coupling torque of 17 Nm maximum for closing and a contact retention force of 35 N for size 15/15S/16/16S contacts. This product is ideal for engineers seeking a reliable and robust connector for military or industrial applications.
ER 6C 3#16 3#4 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 28-22, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3102R28-22S | 67H0744 |
| Product Name | Circular Connector, Rcpt, 28-22, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |