ITT Cannon Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon MS3102R28-16P

Description
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon - 72C8672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon
72C8672
Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon 72C8672
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon - 50AJ5299 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon
50AJ5299
Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon 50AJ5299
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 20CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 20CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 72C8672 50AJ5299
Product Name Circular Connector, Rcpt, 28-16, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 20Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
UFL Male PCB Mount SMT Connector - ET-UMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details