ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon MS3102R24-7P

Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R24-7P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 PIN RECP BOX

ER 16C 14#16 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon - 03C2846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
03C2846
Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon 03C2846
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R24-7P 03C2846
Product Name Circular Connector, Rcpt, 24-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers