ITT Cannon Circular Connector, Rcpt, 24-6, Flange; Military Specification Itt Cannon MS3102R24-6SW

Description
CIRCULAR CONNECTOR, RCPT, 24-6, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-6, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-6, Flange; Military Specification Itt Cannon - 02K7208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-6, Flange; Military Specification Itt Cannon
02K7208
Circular Connector, Rcpt, 24-6, Flange; Military Specification Itt Cannon 02K7208
CIRCULAR CONNECTOR, RCPT, 24-6, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-6, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7208
Product Name Circular Connector, Rcpt, 24-6, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products