ITT Cannon Circular Connector, Rcpt, 24-19, Flange; Military Specification Itt Cannon MS3102R24-19P

Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet
Description
ER 12C 12#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R24-19P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#16 PIN RECP

ER 12C 12#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-19, Flange; Military Specification Itt Cannon - 67H0734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-19, Flange; Military Specification Itt Cannon
67H0734
Circular Connector, Rcpt, 24-19, Flange; Military Specification Itt Cannon 67H0734
CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R24-19P 67H0734
Product Name Circular Connector, Rcpt, 24-19, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details