ITT Cannon Circular Connector, Rcpt, 24-12, Flange; Military Specification Itt Cannon MS3102R24-12SX

Description
ER 5C 3#12 2#4 SKT RECP BOX
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R24-12SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 SKT RECP BOX

ER 5C 3#12 2#4 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 24-12, Flange; Military Specification Itt Cannon - 02K7193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-12, Flange; Military Specification Itt Cannon
02K7193
Circular Connector, Rcpt, 24-12, Flange; Military Specification Itt Cannon 02K7193
CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-12, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R24-12SX 02K7193
Product Name Circular Connector, Rcpt, 24-12, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers