ITT Cannon Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Itt Cannon MS3102R24-12P

Description
ER 5C 3#12 2#4 PIN RECP BOX
Request a Quote Datasheet
Description
ER 5C 3#12 2#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R24-12P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#4 PIN RECP BOX

ER 5C 3#12 2#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Itt Cannon - 25K7293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Itt Cannon
25K7293
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Itt Cannon 25K7293
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R24-12P 25K7293
Product Name Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Assemblies - ECG.1B.305.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 9.0 amps
View Details
3 suppliers
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details