ITT Cannon Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon MS3102R22-22PX

Description
ER 4C 4#8 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
 - ITT Cannon MS3102R22-22PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon - 02K7171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon
02K7171
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon 02K7171
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:XRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R22-22PX ITT Cannon MS3102R22-22PX 02K7171
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details