ITT Cannon Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon MS3102R22-18P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 8 Position, Box, part number MS3102R22-18P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle with a pin gender and includes 8 contacts of size 16, which are solder cup type. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is rated for a test voltage of 1600 Vrms and operates effectively within an ambient temperature range of -55°C to +125°C. The connector is also IP65 rated for ingress protection and has a salt spray resistance of 500 hours, making it suitable for harsh conditions. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 22, 8 Position, Box, part number MS3102R22-18P, is designed for military applications and adheres to the MIL-DTL 5015 Series specifications. It features a box mounting receptacle with a pin gender and includes 8 contacts of size 16, which are solder cup type. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. This connector supports a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is rated for a test voltage of 1600 Vrms and operates effectively within an ambient temperature range of -55°C to +125°C. The connector is also IP65 rated for ingress protection and has a salt spray resistance of 500 hours, making it suitable for harsh conditions. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon - 07H1690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon
07H1690
Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon 07H1690
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H1690
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products