ITT Cannon Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon MS3102R22-14PZ

Description
ER 19C 19#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 19C 19#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R22-14PZ - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN RECP BOX

ER 19C 19#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon - 02K7157 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon
02K7157
Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon 02K7157
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R22-14PZ 02K7157
Product Name Circular Connector, Receptacle, Size 22, 19 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data