ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon MS3102R20-27PY

Description
ER 14C 14#16 PIN RECP
Request a Quote Datasheet
Description
ER 14C 14#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R20-27PY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon - 02M3895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
02M3895
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon 02M3895
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R20-27PY 02M3895
Product Name Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details