ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon MS3102R20-27PW

Description
ER 14C 14#16 PIN RECP BOX
Request a Quote Datasheet
Description
ER 14C 14#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R20-27PW - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon - 02K7134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
02K7134
Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon 02K7134
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R20-27PW 02K7134
Product Name Circular Connector, Rcpt, 20-27, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers