ITT Cannon Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon MS3102R20-16P

Description
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon - 67H0715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon
67H0715
Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon 67H0715
CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-16, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon - 50AJ5228 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon
50AJ5228
Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon 50AJ5228
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 09CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 09CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 67H0715 50AJ5228
Product Name Circular Connector, Rcpt, 20-16, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 09Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Contacts - 1508-097-0272-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details