ITT Cannon Circular Connector, Rcpt, 18-9, Flange; Military Specification Itt Cannon MS3102R18-9S

Description
ER 7C 5#16 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 7C 5#16 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R18-9S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 SKT RECP BOX

ER 7C 5#16 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-9, Flange; Military Specification Itt Cannon - 67H0714 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-9, Flange; Military Specification Itt Cannon
67H0714
Circular Connector, Rcpt, 18-9, Flange; Military Specification Itt Cannon 67H0714
CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R18-9S 67H0714
Product Name Circular Connector, Rcpt, 18-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2439-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers