ITT Cannon Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon MS3102R18-3P

Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R18-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP BOX

ER 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon - 67H0709 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
67H0709
Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon 67H0709
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R18-3P 67H0709
Product Name Circular Connector, Receptacle, Size 18, 2 Position, Box; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Power Connectors - SK9F-019 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers