ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon MS3102R18-10PF16

Description
ER 4C 4#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R18-10PF16 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP BOX

ER 4C 4#12 PIN RECP BOX

Buy Now
ER 4C 4#12 PIN RECP BOX

ER 4C 4#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon - 02K7087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon
02K7087
Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon 02K7087
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R18-10PF16 MS3102R18-10PF16 02K7087
Product Name Circular Connector, Rcpt, 18-10, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers