ITT Cannon Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon MS3102R16S-8SX

Description
ER 5C 5#16S SKT RECP
Request a Quote Datasheet
Description
ER 5C 5#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R16S-8SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP

ER 5C 5#16S SKT RECP

Buy Now
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon - 04X1913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
04X1913
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon 04X1913
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R16S-8SX 04X1913
Product Name Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Standard Circular Connectors - 1-1589065-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details