ITT Cannon Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon MS3102R16S-8PF16

Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 5C 5#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R16S-8PF16 - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN RECP BOX

ER 5C 5#16S PIN RECP BOX

Buy Now
ER 5C 5#16S PIN RECP BOX

ER 5C 5#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon - 02K7078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
02K7078
Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon 02K7078
CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-8, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R16S-8PF16 MS3102R16S-8PF16 02K7078
Product Name Circular Connector, Rcpt, 16S-8, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR769TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers