The Circular Connector, Rcpt, 16S-5, Flange, part number MS3102R16S-5PX, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle shell style with a threaded coupling mechanism. The connector has a pin gender and a contact arrangement of 16S-5, accommodating three size 16S contacts with solder cup type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1600 Vrms and has an insulator resistance exceeding 1000 MΩ. The ambient temperature range for this connector is -55°C to +125°C, making it suitable for harsh environments. With an IP65 rating, it offers protection against dust and water ingress. The connector is constructed from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring durability and resistance to corrosion, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and has a contact retention force of 35 N. The connector's design includes a neoprene insulator and grommet, contributing to its robust performance in demanding applications.
ER 3C 3#16S PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 16S-5, FLANGE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3102R16S-5PX | 02K7073 |
| Product Name | Circular Connector, Rcpt, 16S-5, Flange; Military Specification Itt Cannon | |
| Gender | Female / Jack |