ITT Cannon Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon MS3102R16S-4S

Description
ER 2C 2#16S PIN RECP BOX
Request a Quote
Description
ER 2C 2#16S PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R16S-4S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP BOX

ER 2C 2#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon - 01E9750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon
01E9750
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon 01E9750
CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon - 50AJ5201 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon
50AJ5201
Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon 50AJ5201
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R16S-4S 01E9750 50AJ5201
Product Name Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 02Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details