ITT Cannon CONN RCPT 2 POS BOX MNT W/PINS MS3102R16S-4P

Description
ER 2C 2#16S SKT RECP BOX
Request a Quote
Description
ER 2C 2#16S SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R16S-4P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
CONN RCPT 2 POS BOX MNT W/PINS - 3728-MS3102R16S-4P - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 2 POS BOX MNT W/PINS
3728-MS3102R16S-4P
CONN RCPT 2 POS BOX MNT W/PINS 3728-MS3102R16S-4P
CONN RCPT 2 POS BOX MNT W/PINS

CONN RCPT 2 POS BOX MNT W/PINS

Supplier's Site
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon - 67H0705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon
67H0705
Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon 67H0705
CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-4, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector Circular Box Mount Receptacle 02Ct Pin Itt Cannon - 50AJ5199 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 02Ct Pin Itt Cannon
50AJ5199
Connector Circular Box Mount Receptacle 02Ct Pin Itt Cannon 50AJ5199
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R16S-4P 3728-MS3102R16S-4P 67H0705 50AJ5199
Product Name CONN RCPT 2 POS BOX MNT W/PINS Circular Connector, Rcpt, 16S-4, Flange; Military Specification Itt Cannon Connector Circular Box Mount Receptacle 02Ct Pin Itt Cannon
Gender Female / Jack
Geometry N (Normal)
Termination Solder Cup
Voltage Rating 900 to 1250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details