ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3102R16-10P

Description
5015 SI BOX MNT RECPT 3#12 PIN 024251-0015 R
Request a Quote Datasheet
Description
5015 SI BOX MNT RECPT 3#12 PIN 024251-0015 R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102R16-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102R16-10P
Connectors Mil-Qualified, Circular Body, All MS3102R16-10P
5015 SI BOX MNT RECPT 3#12 PIN 024251-0015 R

5015 SI BOX MNT RECPT 3#12 PIN 024251-0015 R

Buy Now
Circular Connector Assemblies - 1200-1077-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1077-ND
Circular Connector Assemblies 1200-1077-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3102R16-10P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN RECP BOX

ER 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon - 93B4374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon
93B4374
Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon 93B4374
CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R16-10P 1200-1077-ND ITT Cannon MS3102R16-10P 93B4374
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector, Rcpt, 16-10, Flange; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Current Rating 41.0 amps
Unlock Full Specs
to access all available technical data

Similar Products