ITT Cannon Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon MS3102R14S-9PW

Description
ER 2C 2#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R14S-9PW - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP BOX

ER 2C 2#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S PIN RECP BOX

ER 2C 2#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon - 02K7052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
02K7052
Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon 02K7052
CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R14S-9PW MS3102R14S-9PW 02K7052
Product Name Circular Connector, Rcpt, 14S-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details