ITT Cannon Circular Connector Assemblies MS3102R14S-7P

Description
ER 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R14S-7P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S PIN RECP BOX

ER 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector Assemblies - 1003-MS3102R14S-7P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3102R14S-7P-ND
Circular Connector Assemblies 1003-MS3102R14S-7P-ND
MS3102R14S-7P

MS3102R14S-7P

Buy Now Datasheet
Circular Conn, Rcpt, 14S-7, Box Mount; Military Specification Itt Cannon - 13AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-7, Box Mount; Military Specification Itt Cannon
13AC0067
Circular Conn, Rcpt, 14S-7, Box Mount; Military Specification Itt Cannon 13AC0067
CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon - 93B4899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon
93B4899
Circular Connector, Rcpt, 14S-7, Flange; Military Specification Itt Cannon 93B4899
CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R14S-7P 1003-MS3102R14S-7P-ND 13AC0067
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 14S-7, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details