ITT Cannon Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon MS3102R14S-2PX

Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R14S-2PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon - 02K7040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon
02K7040
Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon 02K7040
CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R14S-2PX MS3102R14S-2PX 02K7040
Product Name Circular Connector, Rcpt, 14S-2, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers