MIL-DTL 5015 SERIES I
ER 4C 4#16S PIN RECP BOX
5015 SI Box Mnt Recpt 4#16 Pin 024248-0003 R
ER 4C 4#16S PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 14S-2, BOX MOUNT; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-MS3102R14S-2P-ND | ITT Cannon MS3102R14S-2P | MS3102R14S-2P | MS3102R14S-2P | 50F2535 | 13AC0063 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Itt Cannon | Circular Conn, Rcpt, 14S-2, Box Mount; Military Specification Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||||
| Voltage Rating | 200 to 250 volts | |||||
| Current Rating | 22.0 amps |