ITT Cannon Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon MS3102R12S-3SX

Description
ER 2C 2#16S SKT RECP BOX
Request a Quote
Description
ER 2C 2#16S SKT RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 12S-3, Flange, part number MS3102R12S-3SX, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle with a threaded coupling style and includes two solder cup contacts of size 16S. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance, making it suitable for outdoor and marine applications. With a minimum of 500 mating cycles, it provides reliable performance over time. The connector's design includes features such as a coupling torque of 2.5 Nm max for closing and a contact retention force of 35 N, ensuring secure connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 12S-3, Flange, part number MS3102R12S-3SX, is designed for military applications and adheres to the MIL-DTL 5015 Series I specifications. It features a box mounting receptacle with a threaded coupling style and includes two solder cup contacts of size 16S. The connector is constructed from aluminum alloy with an olive drab chromate coating over cadmium plating, ensuring durability in harsh environments. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection and has been tested for 500 hours of salt spray resistance, making it suitable for outdoor and marine applications. With a minimum of 500 mating cycles, it provides reliable performance over time. The connector's design includes features such as a coupling torque of 2.5 Nm max for closing and a contact retention force of 35 N, ensuring secure connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R12S-3SX - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
ER 2C 2#16S SKT RECP BOX

ER 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon - 02K7033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
02K7033
Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon 02K7033
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R12S-3SX MS3102R12S-3SX 02K7033
Product Name Circular Connector, Rcpt, 12S-3, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products